EN
  • EN
  • DE

K4S561632E-TC75T

Part No K4S561632E-TC75T
Manufacturer Samsung
Catalog SD
Description SD 16Mx16-75 133MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945465-K4S561632E-TC75T
Series *
Ultra Librarian 3D Model Ultra Librarian K4S561632E-TC75T CAD Model

Description

The K4S561632E-TC75T is a SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. SDRAM is a type of dynamic RAM that synchronizes its operations with the system clock, facilitating faster data access as compared to asynchronous DRAM. The 'K4S' prefix designates a specific family of SDRAM devices offered by Samsung.

Applications

  • Legacy Desktop PCs: Primary system memory in older computer models.
  • Legacy Laptop PCs: Provides memory in older laptop models.
  • Network Infrastructure: Can be found in routers, switches, and related equipment.
  • Embedded Systems: Utilized in systems where synchronous memory operations are required.
  • Older Graphics Cards: Functions as video memory.

Features

  • Synchronized Protocol: Works in sync with the system clock for timing accuracy and reliability.
  • Considerable Density: Offers a useful amount of memory in a compact chip.
  • Rapid Clock Speeds: Allows relatively fast data access.
  • Efficient Power Usage: Designed for low power consumption.

Benefits

  • Improved System Performance: Enhances overall system operations by allowing faster memory access.
  • Enhanced Graphics: Improves visuals in supported applications.
  • Faster Data Transfer: Facilitates quick data transmission.
  • Greater Memory Capacity: Permits more substantial data processing and storage.

Additional Details

The ‘TC75T’ suffix in the part number typically specifies the speed grade, timing characteristics, and potential packaging details. Refer to the official Samsung datasheet for the K4S561632E-TC75T to obtain accurate specifications, including operating voltage (typically 3.3V for SDRAM), CAS latency, and temperature ratings.

This memory type continues to be relevant in older systems and certain niche applications where its synchronous nature and other characteristics are advantageous. It helps to maintain dependable data processing and efficient performance in such setups.

You May Also Be Interested in

Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess