EN
  • EN
  • DE

K4S52324KIJC14

Part No K4S52324KIJC14
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990919-K4S52324KIJC14
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S52324KIJC14 CAD Model

Description

The Samsung K4S52324KI-JC14 is a 256Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random Access Memory) chip. It is designed for applications requiring moderate memory capacity and efficient data transfer rates. This component serves as a crucial memory element in a variety of electronic devices.

Applications:

  • Set-Top Boxes: Used as main memory for processing data and running applications.
  • Networking Devices: Employed in routers and switches for buffering and temporary storage of network packets.
  • Printers: Integrated into printer systems for storing print jobs and processing image data.
  • Industrial Control Systems: Utilized in industrial equipment for storing operational parameters and data logging.

Features:

  • 256Mb Density: Offers a moderate amount of memory storage suitable for various applications.
  • DDR Technology: Provides double the data transfer rate compared to single data rate SDRAM.
  • Synchronous Operation: Operates in synchronization with the system clock for efficient timing.
  • Low Power Consumption: Designed for energy-efficient operation, prolonging battery life in portable devices.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility and reliability.

Benefits:

  • Improved Performance: Enhances the speed and responsiveness of devices.
  • Efficient Data Handling: Facilitates quick and reliable data access and storage.
  • Energy Efficiency: Reduces power consumption, leading to longer battery life and lower operating costs.
  • Reliable Operation: Ensures stable performance in a variety of operating conditions.
  • Wide Compatibility: Works well with a range of systems and devices, simplifying integration.

Additional Details:

The K4S52324KI-JC14 DDR SDRAM chip operates at specific clock speeds and voltage levels, which must be considered for proper system integration. The chip's performance is influenced by factors such as timing parameters (CAS latency, RAS-to-CAS delay, etc.) and operating temperature. Refer to the official Samsung datasheet for detailed specifications and recommended operating conditions.

This memory chip is typically available in a TSOP (Thin Small Outline Package) format, making it easy to mount on printed circuit boards using standard soldering techniques. Proper handling and storage procedures should be followed to avoid damage to the component.

The Samsung K4S52324KI-JC14 offers a balance of performance, capacity, and power efficiency, making it a suitable choice for a wide range of embedded systems and consumer electronic devices. Its reliable operation and adherence to industry standards ensure long-term availability and support.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess