EN
  • EN
  • DE

K4S510832D-UL75

Part No K4S510832D-UL75
Manufacturer Samsung
Catalog SD
Description SD 64Mx8-75 133MHz Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945434-K4S510832D-UL75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S510832D-UL75 CAD Model

Description

The Samsung K4S510832D-UL75 is a Synchronous DRAM (SDRAM) chip designed for applications that demand reliable and efficient memory performance. This memory component is crucial for systems requiring quick access to data, contributing to overall system responsiveness.

Applications

  • Consumer Electronics (DVD Players, Digital Cameras)
  • Embedded Systems
  • Networking Devices (Modems, Routers)
  • Industrial Control Systems
  • Automotive Electronics

Features

  • Density: 512Mb (Megabits)
  • Organization: 16M x 4 x 4 Banks
  • Interface: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Clock Speed: UL75 indicates a specific speed grade (check the datasheet for the exact frequency, likely around 133MHz)
  • Operating Voltage: Typically 3.3V
  • Package Type: TSOP (Thin Small Outline Package)
  • Refresh: Standard SDRAM refresh protocols

Benefits

  • Efficient Data Transfer: SDRAM technology provides fast and synchronized data transfer capabilities.
  • Reduced Latency: Synchronous operation helps minimize latency for rapid memory access.
  • Stable Performance: Designed for reliable operation in diverse environmental conditions.
  • Compatibility: Standard SDRAM interface ensures compatibility with a wide range of systems.
  • Optimized Power Consumption: Designed for efficient power usage, extending battery life in portable devices.

The K4S510832D-UL75's 512Mb capacity makes it suitable for applications with moderate memory requirements. Its organization into 16M x 4 x 4 banks enables streamlined data retrieval. The 'UL75' marking specifies the performance grade and timing parameters. For accurate and reliable performance, consult the official Samsung datasheet for specifications like timing diagrams, operating conditions, and recommended PCB layout guidelines. Proper decoupling capacitors and signal termination are also critical considerations for a stable design.

You May Also Be Interested in

Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Samsung
Mobile SD 16Mx32
Need more? Email Us
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess