EN
  • EN
  • DE

K4S510832D-TC75

Part No K4S510832D-TC75
Manufacturer Samsung
Catalog SD
Description SD 64Mx8-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945431-K4S510832D-TC75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S510832D-TC75 CAD Model

Description

The Samsung K4S510832D-TC75 is a high-performance Synchronous DRAM (SDRAM) chip. It's designed for applications requiring high bandwidth and low latency memory access. This specific part number indicates a memory module with a certain capacity, organization, and speed grade suitable for various electronic devices.

Applications

  • Desktop and Laptop Computers
  • Graphics Cards
  • Networking Equipment (Routers, Switches)
  • Printers
  • Digital TVs and Set-Top Boxes

Features

  • Density: 512Mb (Megabits)
  • Organization: 16M x 4 x 4 banks
  • Interface: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Clock Frequency: TC75 indicates a specific clock speed (refer to the datasheet for precise MHz value, potentially 133MHz or similar)
  • Voltage: Typically 3.3V
  • Package: TSOP (Thin Small Outline Package)
  • Refresh Rate: Standard refresh rates for SDRAM

Benefits

  • High Bandwidth: SDRAM technology allows for fast data transfer rates, improving system performance.
  • Low Latency: Synchronous operation minimizes latency, enabling quick memory access.
  • Cost-Effective: SDRAM is a mature technology, offering a good balance of performance and cost.
  • Wide Availability: SDRAM chips are widely available from various manufacturers.
  • Standard Interface: Easy integration into existing systems due to the standardized SDRAM interface.

The K4S510832D-TC75's 512Mb density makes it suitable for applications requiring moderate memory capacity. The organization (16M x 4 x 4 banks) allows for efficient data access. The 'TC75' designation relates to the speed grade and timing characteristics of the SDRAM; detailed specifications are available in the official Samsung datasheet. Proper power supply decoupling and signal termination techniques, as described in the datasheet, are essential for reliable operation.

You May Also Be Interested in

Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,952 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess