EN
  • EN
  • DE

K4S281632F-UL75T00

Part No K4S281632F-UL75T00
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-75 133MHz CL3 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945622-K4S281632F-UL75T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281632F-UL75T00 CAD Model

Description

The Samsung K4S281632F-UL75T00 is a high-performance Synchronous DRAM (SDRAM) memory chip designed for a wide range of applications requiring fast data access and high bandwidth. This SDRAM offers a memory density suitable for various embedded systems, graphics cards, and other memory-intensive applications. Its architecture supports efficient data transfer and storage, making it an ideal choice for systems demanding reliable and quick memory operations.

Applications

  • Graphics cards
  • Embedded systems
  • Networking devices
  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Industrial control systems

Features

  • High-speed data transfer rates: Designed to operate at specific clock speeds, ensuring fast data access.
  • Synchronous operation: Ensures precise timing and coordination with the system clock.
  • Low power consumption: Optimizes power usage, making it suitable for battery-powered devices and energy-efficient systems.
  • Compact package: Allows for easy integration into various board designs.
  • Stable performance: Provides reliable operation under different environmental conditions.

Benefits

  • Improved system performance: Fast data access leads to quicker application loading and execution.
  • Enhanced reliability: Stable operation ensures consistent system performance.
  • Energy efficiency: Low power consumption reduces overall system power requirements.
  • Reduced system cost: Integrated features minimize the need for external components.
  • Increased design flexibility: Compact package allows for use in a wide range of applications and form factors.

Additional Details

The K4S281632F-UL75T00 typically operates at a specific voltage (e.g., 3.3V or 2.5V), depending on the specific configuration and application requirements. It is designed to comply with industry-standard SDRAM specifications, ensuring compatibility with various memory controllers and systems. Detailed specifications, including timing parameters and operating conditions, can be found in the official Samsung datasheet for this part number.

You May Also Be Interested in

NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess