EN
  • EN
  • DE

K4S281632E-TC75T00

Part No K4S281632E-TC75T00
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945611-K4S281632E-TC75T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281632E-TC75T00 CAD Model

Description

The Samsung K4S281632E-TC75T00 is a high-performance Synchronous Dynamic Random-Access Memory (SDRAM) component designed for various applications requiring efficient and reliable memory solutions. This memory chip delivers fast data access and optimized performance in demanding environments.

Applications:

  • Graphics Cards
  • Gaming Consoles
  • Digital Televisions (DTVs)
  • Set-Top Boxes (STBs)
  • Networking Devices

Features:

  • High-Speed Data Transfer
  • Low Power Consumption
  • Synchronous Operation with System Clock
  • Compact Package for Space-Constrained Applications
  • Enhanced Stability and Reliability
  • Optimized for High-Bandwidth Applications

Benefits:

  • Improved System Responsiveness and Performance
  • Extended Battery Life in Portable Devices
  • Reduced System Footprint for Compact Designs
  • Enhanced Reliability and Longevity of the System
  • Cost-Effective Memory Solution
  • Efficient Data Processing for Multimedia and Gaming Applications

Additional Details:

The K4S281632E-TC75T00 SDRAM chip operates synchronously with the system clock, ensuring precise timing and efficient data transfer. Its low power consumption makes it ideal for energy-efficient devices and extends battery life in portable applications. The compact package allows for easy integration into systems where space is limited. Designed to meet the demands of high-bandwidth applications, this SDRAM provides fast and reliable memory performance, enhancing overall system capabilities.

The internal architecture of the chip is optimized for efficient memory access and data management. It supports various operating modes to accommodate different application requirements. Samsung's commitment to quality ensures that the K4S281632E-TC75T00 SDRAM chip delivers stable and reliable performance over its lifespan. The "TC75T00" likely specifies a particular temperature grade or speed bin, ensuring compatibility with a range of operating conditions. It's a robust memory solution commonly found in graphics processing units, game consoles, and high-definition media players.

You May Also Be Interested in

Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 2Mx32-7 143MHz
Lowest to $5.4135
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess