EN
  • EN
  • DE

K4S281632B-TE1L000

Part No K4S281632B-TE1L000
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-1L PC100 CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945323-K4S281632B-TE1L000
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281632B-TE1L000 CAD Model

Description

The K4S281632B-TE1L000 is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This component is designed for use in applications requiring rapid data access and storage. Its architecture and features make it suitable for integration into systems that demand efficient memory operations.

Applications:

  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • Set-top boxes
  • Automotive infotainment systems

Features:

  • Double Data Rate (DDR) architecture
  • High-speed clock frequency
  • Burst mode operation
  • Auto precharge function
  • 8 internal banks for concurrent operations
  • Low power consumption

Benefits:

  • Enhanced system responsiveness
  • Improved data transfer rates
  • Reduced power consumption
  • Greater memory bandwidth
  • Stable and reliable performance

Technical Specifications:

While precise specifications may vary slightly depending on the specific production batch and configuration, typical specifications include:

  • Capacity: 128Mb (Megabits)
  • Organization: 4M x 4 x 32
  • Interface: DDR SDRAM
  • Clock Frequency: Up to 166 MHz
  • Data Rate: Up to 333 Mbps
  • Operating Voltage: 2.5V
  • Operating Temperature: 0°C to +70°C

The K4S281632B-TE1L000 is a reliable and efficient memory solution for various applications that require high-speed data processing and storage.

You May Also Be Interested in

Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess