EN
  • EN
  • DE

K4S280832I-UC75

Part No K4S280832I-UC75
Manufacturer Samsung
Catalog SD
Description SD 16Mx8-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945535-K4S280832I-UC75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S280832I-UC75 CAD Model

Description

The K4S280832I-UC75 is an SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. SDRAM is a type of dynamic RAM that synchronizes its operation with the system clock, enabling faster data access compared to traditional asynchronous DRAM. This particular part is designed for applications requiring moderate memory capacity and bandwidth, commonly found in embedded systems, graphics cards, and other devices needing temporary data storage.

Applications

  • Graphics Cards: Used as frame buffer memory in older graphics cards.
  • Embedded Systems: Provides working memory for embedded processors in devices like set-top boxes and industrial controllers.
  • Printers: Acts as a buffer for print data.
  • Networking Devices: Serves as temporary storage in routers and switches.
  • Older Computer Systems: Can be found as main memory in older PCs and laptops.

Features

  • Synchronous Operation: Synchronizes memory operations with the system clock for faster data access.
  • 256Mb Density: Offers a moderate amount of memory storage capacity.
  • 3.3V Power Supply: Operates on a standard 3.3V power supply.
  • Multiple Banks: Features multiple internal banks for interleaved memory access, improving performance.
  • LVTTL Compatible Inputs and Outputs: Compatible with standard LVTTL logic levels.
  • Programmable Burst Length: Supports programmable burst lengths for efficient data transfer.

Benefits

  • Faster Data Access: Synchronous operation allows for quicker data access compared to asynchronous DRAM.
  • Adequate Memory Capacity: 256Mb density provides sufficient memory for many embedded and graphics applications.
  • Compatibility: LVTTL compatible inputs and outputs ensure easy integration with various systems.
  • Improved Performance: Multiple banks and programmable burst lengths contribute to improved overall memory performance.
  • Cost-Effective: SDRAM offers a cost-effective memory solution for applications that do not require the high bandwidth of more modern memory types.

Additional Details

The K4S280832I-UC75 typically operates at a specific clock frequency determined by the -UC75 suffix (likely 133MHz). It supports various SDRAM features like auto-refresh and self-refresh modes. Key specifications to consider include the operating temperature range, refresh rate, and access times. The device is usually packaged in a TSOP (Thin Small Outline Package) for space-efficient board mounting. Datasheets contain detailed information on timing characteristics, power consumption, and other electrical parameters.

You May Also Be Interested in

Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess