EN
  • EN
  • DE

K4S280832B-TC1H

Part No K4S280832B-TC1H
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066732-K4S280832B-TC1H
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S280832B-TC1H CAD Model

Description

The K4S280832B-TC1H is a SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. This memory chip is designed for applications requiring high bandwidth and efficient data transfer. It is a crucial component in systems that need fast and reliable memory access, such as computing devices and embedded systems.

Applications

  • Desktop and laptop computers
  • Graphics cards
  • Networking equipment
  • Embedded systems
  • Consumer electronics

Features

  • High-speed synchronous operation
  • Double data rate (DDR) architecture
  • Low voltage operation for reduced power consumption
  • Burst mode operation for efficient data transfer
  • Programmable read latency and burst length

Benefits

  • Improved system performance due to fast memory access
  • Reduced power consumption, leading to longer battery life in portable devices
  • Enhanced data transfer rates for demanding applications
  • Increased system reliability due to robust design
  • Cost-effective memory solution

Additional Details

The K4S280832B-TC1H typically operates at a specific clock frequency, which determines the data transfer rate. It is designed to meet JEDEC standards for SDRAM components, ensuring compatibility with a wide range of systems. The chip is typically packaged in a standard form factor for easy integration into circuit boards. This SDRAM is suitable for applications requiring moderate memory capacity and high-speed data access. It supports various operating modes and power-saving features, making it a versatile choice for different system requirements. The component is designed for reliable operation over a wide temperature range, making it suitable for use in various environments.

Samsung's K4S280832B-TC1H is widely used in devices needing moderate memory capacity with high speed, such as older PC systems and some network devices.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0222
Leshan Radio
Lowest to $0.0382
OSRAM Opto Semiconductors Inc.
Need more? Email Us
KEC
Lowest to $0.0658
Murata Electronics North America
Lowest to $0.1305
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
KIWI
Lowest to $0.0839
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0405

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess