EN
  • EN
  • DE

K4S161622DTC-80T

Part No K4S161622DTC-80T
Manufacturer Samsung
Catalog SD
Description SD 1Mx16 PC100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945217-K4S161622DTC-80T
Series *
Ultra Librarian 3D Model Ultra Librarian K4S161622DTC-80T CAD Model

Description

The K4S161622DTC-80T is a 16M x 16 bit Synchronous DRAM (SDRAM) from Samsung. It's designed for applications requiring moderate memory density with synchronous data access. The 80T likely indicates the speed grade or timing specifications of the SDRAM.

Applications

  • Set-top boxes
  • Networking equipment
  • Graphics cards
  • Printers
  • Industrial control systems

Features

  • 16M x 16 bit organization
  • Synchronous operation: All signals referenced to a positive clock edge
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Programmable burst length: 1, 2, 4, 8, and full page
  • Programmable CAS latency: 2 and 3
  • Auto precharge and auto refresh capabilities
  • Self refresh mode

Benefits

  • High bandwidth: Synchronous operation enables fast data transfer rates.
  • Easy integration: Standard interface simplifies connection to memory controllers.
  • Low power consumption: 3.3V operation reduces power dissipation.
  • Flexible operation: Programmable burst length and CAS latency allow optimization for different applications.
  • Data retention: Self refresh mode allows data to be retained while minimizing power consumption.

Technical Specifications

The K4S161622DTC-80T operates at a clock frequency up to 125 MHz (based on the -80T designation, though this may vary; consult the datasheet for definitive specifications). It uses a 3.3V power supply. The operating temperature range is typically 0°C to 70°C. The package type is usually TSOP (Thin Small Outline Package). Specific timings like tRAC, tCAC, and tRC are dependent on the speed grade and should be verified in the official Samsung datasheet for this part number.

You May Also Be Interested in

Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess