The R3111Q271C-TR is a voltage regulator IC manufactured by Ricoh. It's designed for applications requiring a stable and accurate voltage supply. This particular model is part of the R3111 series, known for its low supply current and high accuracy.
Applications
- Power management in portable devices
- Battery-powered equipment
- Microcontroller power supplies
- Sensor power supplies
- Wireless communication devices
Features
- Input Voltage Range: Typically between 1.7V and 5.5V (Consult datasheet for exact specifications).
- Output Voltage: Fixed output voltage of 2.7V.
- Output Voltage Accuracy: High accuracy, typically ±1.0%
- Low Supply Current: Low quiescent current consumption, minimizing battery drain.
- Overcurrent Protection: Built-in overcurrent protection circuit to prevent damage from excessive load current.
- Short-Circuit Protection: Protection against short-circuit conditions.
- Thermal Shutdown Protection: Thermal shutdown circuit protects the IC from overheating.
- Small Package: Available in small packages like SOT-23-5 or DFN for space-constrained applications.
- Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
Benefits
- Stable Voltage Supply: Provides a stable and accurate voltage supply, crucial for reliable operation of electronic devices.
- Long Battery Life: Low supply current consumption extends battery life in portable applications.
- Protection Features: Overcurrent, short-circuit, and thermal shutdown protection enhance the reliability and safety of the system.
- Space Saving: Small package size allows for use in compact electronic devices.
- Simplified Design: Integrated protection features simplify circuit design and reduce the number of external components required.
The R3111Q271C-TR utilizes advanced circuit design techniques to achieve low supply current and high accuracy. The overcurrent and short-circuit protection circuits are designed to quickly respond to fault conditions, preventing damage to the IC and the surrounding components. The thermal shutdown circuit monitors the junction temperature of the IC and shuts down the output voltage if the temperature exceeds a safe limit. This prevents the IC from being damaged by overheating.
Consult the manufacturer's datasheet for complete specifications, application notes, and recommended operating conditions.