The K4S161622D-TC10 is a SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This type of memory is used for temporary data storage and retrieval in various electronic devices.
Applications
- Older Desktop Computers
- Older Laptop Computers
- Embedded Systems
- Networking Devices
- Consumer Electronics
Features
- SDRAM technology
- 16Mb density (16 Megabits)
- Organized as 1M x 16 bits x 1 bank
- Single data rate architecture
- Operating frequency up to 100 MHz
- Standard operating voltage (typically 3.3V)
Benefits
- Cost-effective memory solution for legacy systems
- Suitable for applications with moderate memory requirements
- Easy integration into existing hardware
- Reliable data storage and retrieval
- Wide availability and compatibility
Additional Details
The K4S161622D-TC10 conforms to JEDEC standards for SDRAM. The 'TC10' suffix probably specifies a particular speed grade, temperature range, or packaging option. The official Samsung datasheet contains detailed information on timing parameters, voltage levels, and power consumption characteristics. SDRAM operates synchronously with a system clock signal, enabling faster data access compared to asynchronous memory technologies. This specific chip is well-suited for applications where cost-effectiveness and compatibility with older systems are prioritized over maximum performance.