EN
  • EN
  • DE

K4P8G304EC-AGC1

Part No K4P8G304EC-AGC1
Manufacturer Samsung
Catalog DDR
Description LPDDR2 256Mx32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943198-K4P8G304EC-AGC1
Series *
Ultra Librarian 3D Model Ultra Librarian K4P8G304EC-AGC1 CAD Model

Description

The Samsung K4P8G304EC-AGC1 is a DDR (Double Data Rate) SDRAM component, likely a DDR4 variant given the naming convention. DDR SDRAM is a class of memory integrated circuits widely used in modern computing devices to provide fast and efficient data storage and retrieval. As an evolution of SDRAM, DDR memory offers significantly higher bandwidth and faster operational speeds.

Applications

  • High-Performance Computing: Employed in servers, workstations, and high-end desktops requiring substantial memory capacity and speed.
  • Gaming PCs: Used as main system memory to enhance gaming performance by providing fast access to textures, models, and game data.
  • Video Editing and Content Creation: Facilitates smooth handling of large video files, complex graphics, and real-time rendering.
  • Virtualization Environments: Supports the operation of virtual machines by providing sufficient memory resources for each virtual instance.

Features

  • High Capacity: Provides ample memory capacity for demanding applications and workloads.
  • Fast Data Transfer Rates: DDR technology ensures rapid data transfer between the memory and the CPU, reducing latency and improving overall system responsiveness.
  • Low Voltage Operation: Designed for low-voltage operation to minimize power consumption and heat generation, contributing to energy efficiency and system stability.
  • Advanced Error Correction: Features advanced error correction capabilities to ensure data integrity and prevent system crashes.
  • JEDEC Compliance: Adheres to industry standards set by JEDEC, guaranteeing compatibility and interoperability with other components.

Benefits

  • Improved System Performance: Enhances overall system performance by providing faster memory access and increased bandwidth.
  • Enhanced Multitasking: Allows for smooth and efficient multitasking, even with multiple applications running simultaneously.
  • Reduced Power Consumption: Low-voltage operation results in reduced power consumption, leading to longer battery life in portable devices and lower energy costs in desktop systems.
  • Increased System Stability: Advanced error correction and adherence to industry standards contribute to a more stable and reliable system.

Technical Specifications

Detailed specifications such as the exact memory capacity (likely 8GB or higher), speed grade (e.g., DDR4-3200), and timings (e.g., CL16) would require further investigation using specialized component databases. However, based on the part number, it is highly probable that this is a DDR4 SDRAM module.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess