EN
  • EN
  • DE

MAX6382XR26D1+T

Part No MAX6382XR26D1+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V 1.8V to 5V 3-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.1 mm
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 235 mW
Max Reset Threshold Voltage 2.69 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.56 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 7 µA
Output Current 20 mA
Overvoltage Threshold 2.69 V
Packaging Tape & Reel (TR)
Reset Active High
Reset Timeout 1 ms
RoHS Compliant
Threshold Voltage 2.63 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.56 V
Watchdog Timer No
Win Source Part Number 1075587-MAX6382XR26D1+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6382XR26D1+T CAD Model

Description

Maxim Integrated MAX6382XR26D1+T Microprocessor Reset Circuit

The MAX6382XR26D1+T from Maxim Integrated is a high-quality microprocessor (μP) supervisory circuit designed to monitor power supplies in μP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require a reset. This component is ideal for portable, battery-operated applications due to its low power consumption and small footprint.

With a factory preset VCC reset threshold voltage of 2.63V, this reset circuit ensures that the μP resets cleanly during power-up, power-down, and brown-out conditions. Upon detecting a voltage below the threshold, the MAX6382XR26D1+T asserts a reset signal to prevent system errors. The reset signal remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, providing ample time for the system to stabilize.

The device comes in a compact, 3-pin SC70 package, which is highly space-efficient and suitable for high-density circuit boards. Its small size makes it an excellent choice for space-constrained applications such as handheld devices.

Key features of the MAX6382XR26D1+T include:

  • Precise VCC Monitoring – Ensures accurate monitoring of the system voltage.
  • Low Power Consumption – Ideal for battery-powered applications where power efficiency is critical.
  • Power-Supply Transient Immunity – Protects against glitches and transients on the power supply line, ensuring stable operation.
  • No External Components Required – Simplifies design and reduces overall system cost.
  • Guaranteed Reset Valid to VCC = 1V – Ensures reliable reset operation even at low voltages.

The MAX6382XR26D1+T is designed for a wide range of applications, including computers, controllers, intelligent instruments, portable/battery-powered equipment, and critical μP power monitoring. With its robust design and reliable performance, this reset circuit from Maxim Integrated provides a simple and cost-effective solution for system stability and protection.

Maxim Integrated's commitment to quality ensures that the MAX6382XR26D1+T meets the stringent requirements of modern electronic systems, offering designers a dependable and straightforward solution for μP supervision.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess