The K4P4G324EE-AGC2 is a 4Gb LPDDR4 SDRAM chip manufactured by Samsung. LPDDR4 (Low Power Double Data Rate 4) is a type of synchronous dynamic RAM designed for mobile devices and other power-sensitive applications. It provides high bandwidth and low power consumption, making it suitable for smartphones, tablets, and other portable electronics.
Applications
- Smartphones
- Tablets
- Laptops
- Wearable devices
- Embedded systems
Features
- Low power consumption
- High bandwidth
- High density
- Double data rate architecture
- On-die ECC
Benefits
- Extended battery life in portable devices
- Improved system performance
- Increased memory capacity
- Reliable data storage
- Compact form factor
Technical Specifications
The K4P4G324EE-AGC2 has a capacity of 4 gigabits (512MB). It operates at a voltage of 1.1V. It utilizes a 16-bit or 32-bit data bus. The data transfer rate can reach up to 3200 Mbps (Megabits per second). It incorporates on-die error-correcting code (ECC) for improved data integrity. It is typically packaged in a ball grid array (BGA) for surface mount assembly. The operating temperature range is typically -25°C to +85°C. Consult the datasheet for precise specifications, including timing parameters, power consumption details, and package dimensions.