EN
  • EN
  • DE

K4M56163PN-BG60

Part No K4M56163PN-BG60
Manufacturer Samsung
Catalog SD
Description Mobile SD 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944630-K4M56163PN-BG60
Series *
Ultra Librarian 3D Model Ultra Librarian K4M56163PN-BG60 CAD Model

Description

The Samsung K4M56163PN-BG60 is a Mobile SDRAM (Synchronous Dynamic Random-Access Memory) component designed specifically for low-power, high-performance operation in mobile devices. It's manufactured by Samsung and optimized to meet the rigorous demands of battery-powered applications.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices
  • Portable media players
  • Embedded systems

Features

  • Low Voltage Operation: Designed for operation at 1.8V, minimizing power consumption.
  • Mobile SDRAM: Optimized for mobile environments, offering a balance of performance and power efficiency.
  • 512Mb Density: Provides ample memory capacity for mobile applications.
  • Compact Package: Designed for small form-factor devices, maximizing space efficiency.
  • Partial Array Self Refresh (PASR): Reduces power consumption by refreshing only necessary portions of the memory array.
  • Deep Power Down (DPD): Enables the lowest possible power consumption when the device is in standby mode.
  • Clock Enable (CKE): Controls power consumption by enabling or disabling the clock signal to the memory.

Benefits

  • Prolonged Battery Life: Low power consumption significantly extends the operational time of mobile devices.
  • Enhanced Mobile Performance: High-speed data access ensures smooth and responsive application performance.
  • Optimized for Portability: Compact size allows for integration into smaller and lighter mobile devices.
  • Reliable Operation: Engineered for stable performance in demanding mobile environments.
  • Improved User Experience: Contributes to a seamless and responsive user experience on mobile platforms.
  • Faster Boot Times: Enables quicker device startup and application loading.

Additional Details: The K4M56163PN-BG60's detailed specifications, including timing characteristics and operating temperatures, can be found in the official Samsung datasheet. This component incorporates advanced power management techniques to ensure minimal energy usage during both active and idle states. The architecture is designed to minimize latency and maximize data throughput, which is critical for demanding mobile applications. It is also rigorously tested to ensure compliance with industry standards for reliability and electromagnetic compatibility. The device includes features like asynchronous reset and on-chip termination to improve signal integrity and overall system performance. The K4M56163PN-BG60's design is focused on meeting the evolving power and performance needs of the mobile market.

You May Also Be Interested in

Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 713 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess