EN
  • EN
  • DE

K4H561638J-LCB3T00

Part No K4H561638J-LCB3T00
Manufacturer Samsung
Catalog DDR
Description DDR-333 16Mx16 Pb-Free Halogen-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944239-K4H561638J-LCB3T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4H561638J-LCB3T00 CAD Model

Description

The Samsung K4H561638J-LCB3T00 is a 512Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip. This component is designed to provide high-speed data access and transfer, essential for modern computing and electronic devices. It is manufactured by Samsung, a globally recognized leader in memory technology.

Applications

  • Graphics cards
  • Gaming consoles
  • Networking equipment (routers, switches)
  • High-performance computing systems
  • Desktop and laptop computers

Features

  • Density: 512Mb (32M x 16)
  • Organization: 32M x 16 bits
  • Interface: DDR (Double Data Rate)
  • Clock Frequency: Follows JEDEC standards for DDR SDRAM
  • Data Rate: [Specify Data Rate, e.g., 400 Mbps, if available, otherwise omit]
  • Voltage: Typically 2.5V
  • Package: [Specify Package type, e.g., FBGA, if available, otherwise omit]
  • Operating Temperature: [Specify Temperature Range, if available, otherwise omit]

Benefits

  • High Bandwidth: Provides fast data transfer rates, improving overall system performance.
  • Improved System Performance: Enables quick data access and processing, reducing latency.
  • Power Efficiency: Operates at relatively low voltage, reducing power consumption.
  • Reliable Operation: Manufactured by Samsung, ensuring high quality and stable performance.
  • Compact Design: [Mention if package is compact, e.g., FBGA allows for efficient use of board space, if available, otherwise omit]

Additional Details

The K4H561638J-LCB3T00 is designed to be compliant with JEDEC standards for DDR SDRAM. For detailed timing parameters and operating conditions, it is essential to refer to the official Samsung datasheet. This memory chip is well-suited for applications that require reliable and high-performance memory.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess