EN
  • EN
  • DE

K4H561638F-TIB3

Part No K4H561638F-TIB3
Manufacturer Samsung
Catalog DDR
Description DDR-333 16Mx16 Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944235-K4H561638F-TIB3
Series *
Ultra Librarian 3D Model Ultra Librarian K4H561638F-TIB3 CAD Model

Description

The Samsung K4H561638F-TIB3 is a 512Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component, designed to provide high bandwidth and efficient data transfer rates. Manufactured by Samsung, a leading provider of memory solutions, this chip is suitable for a wide range of applications.

Applications

  • Graphics cards
  • Gaming consoles
  • Networking devices
  • High-performance computing
  • Embedded systems requiring significant memory

Features

  • Density: 512Mb (32M x 16)
  • Organization: 32M x 16 bits
  • Interface: DDR (Double Data Rate)
  • Clock Frequency: Compliant with JEDEC standards for DDR SDRAM
  • Data Rate: Up to [Specify Data Rate, e.g., 400 Mbps, if available, otherwise omit]
  • Voltage: Typically 2.5V
  • Package: [Specify Package, e.g., FBGA, if available, otherwise omit]
  • Operating Temperature: [Specify Temperature Range, if available, otherwise omit]

Benefits

  • High Bandwidth: Offers fast data transfer rates, enhancing system performance.
  • Improved Performance: Provides high-speed memory access, minimizing latency and improving system responsiveness.
  • Power Efficient: Designed for low power consumption, making it suitable for various applications.
  • Reliable Operation: Samsung's quality manufacturing ensures reliable and stable performance.
  • Compact Design: [Mention if package is compact, e.g., FBGA allows for high-density implementations, if available, otherwise omit]

Additional Details

The K4H561638F-TIB3 adheres to JEDEC standards for DDR SDRAM. Please refer to the official Samsung datasheet for specific timing parameters and operating conditions. This component is well-suited for applications requiring reliable and high-performance memory.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess