The K4H510438G-HCCC is a 512Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random Access Memory) device manufactured by Samsung. This high-speed memory module is designed for a variety of applications requiring substantial memory bandwidth and capacity.
Applications:
- Graphics cards
- Game consoles
- Networking equipment
- High-performance computing
- Embedded systems
Features:
- 512Mb Capacity
- DDR SDRAM Technology
- Data Rate up to 400Mbps
- Operating Voltage: 2.5V
- Double data rate architecture; two data transfers per clock cycle
- Differential clock inputs (CK and /CK)
- DLL aligns DQ and CK transition
- 8 internal banks for concurrent operation
- Precharge and auto refresh capabilities
Benefits:
- Provides high memory bandwidth for demanding applications like gaming and graphics processing.
- Large capacity enables efficient handling of large datasets and complex programs.
- Low operating voltage contributes to reduced power consumption.
- Improved system performance due to fast data transfer rates.
- Reliable operation due to robust design and manufacturing.
Additional Details:
The K4H510438G-HCCC is available in a FBGA (Fine-pitch Ball Grid Array) package. It adheres to the JEDEC standards for DDR SDRAM. Detailed specifications regarding timing, power consumption, and package dimensions are available in the official Samsung datasheet.