EN
  • EN
  • DE

K4G323222A-PC70

Part No K4G323222A-PC70
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description Samsung QFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066694-K4G323222A-PC70
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4G323222A-PC70 CAD Model

Description

The Samsung K4G323222A-PC70 is a high-performance 2Gb GDDR5 (Graphics Double Data Rate 5) SDRAM (Synchronous Dynamic Random Access Memory) component. It is designed to meet the demanding bandwidth requirements of modern graphics processing units (GPUs) and other high-performance computing applications.

Applications:

  • High-End Graphics Cards
  • Gaming Consoles
  • Workstations
  • High-Performance Computing (HPC) systems
  • Professional Graphics Applications

Features:

  • High-Speed Data Transfer: Capable of transferring data at high speeds, crucial for demanding graphics applications.
  • GDDR5 Technology: Employs GDDR5 technology, offering significant bandwidth improvements over previous generations of memory.
  • 2Gb Density: Provides a memory density of 2 Gigabits, suitable for handling large textures and data sets.
  • Optimized Power Consumption: Designed for efficient power management to minimize energy consumption and heat generation.
  • Advanced Packaging: Typically available in a Fine-Pitch Ball Grid Array (FBGA) package for enhanced signal integrity and thermal performance.

Benefits:

  • Improved Graphics Performance: Enables smoother frame rates, higher resolutions, and more detailed textures in games and other graphics-intensive applications.
  • Enhanced System Responsiveness: Reduces latency and improves overall system performance, resulting in a more responsive user experience.
  • Increased Bandwidth: Provides the necessary bandwidth for processing large amounts of data, essential for modern GPUs.
  • Energy Efficiency: Low power consumption helps to extend battery life in mobile devices and reduce overall system power consumption.
  • Reliable Operation: Designed for stable and reliable operation in demanding environments.

Additional Details:

The K4G323222A-PC70 is engineered to operate within specific voltage and temperature ranges. It incorporates advanced features such as data masking and error correction to ensure data integrity. This GDDR5 memory device is crucial for achieving high levels of graphics performance in a variety of applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess