EN
  • EN
  • DE

K4E641613CGN60

Part No K4E641613CGN60
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963819-K4E641613CGN60
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4E641613CGN60 CAD Model

Description

The K4E641613CGN60 is a DRAM (Dynamic Random-Access Memory) chip manufactured by Samsung. Given the part number, this is likely a DDR3 SDRAM component. DDR3 SDRAM is a type of synchronous dynamic random-access memory with a high data transfer rate. The '64' likely relates to the memory density, '16' to the organization, '13C' to the generation/speed and 'GN60' to package and speed binning.

Applications

  • Personal Computers (PCs): Used as main memory in desktop and laptop computers for running applications and operating systems.
  • Servers: Employed in server systems for providing memory to support high-performance computing and data processing.
  • Graphics Cards: Utilized in graphics cards for storing textures, frame buffers, and other graphics-related data.
  • Gaming Consoles: Integrated into gaming consoles for providing memory to support game execution and graphics rendering.
  • Embedded Systems: Found in embedded systems such as routers, network devices, and industrial controllers.

Features

  • High Data Transfer Rate: Provides a high data transfer rate for fast memory access and processing.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable devices.
  • High Density: Offers high memory density, allowing for large amounts of data to be stored in a small space.
  • Double Data Rate (DDR): Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • Error Correction Code (ECC): May include ECC for detecting and correcting memory errors, ensuring data integrity.
  • Synchronous Operation: Operates synchronously with the system clock, ensuring precise timing and data synchronization.

Benefits

  • Improved System Performance: Enhances system performance by providing fast memory access and processing.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Increased Memory Capacity: High memory density allows for larger amounts of data to be stored, enabling more complex applications.
  • Reliable Data Storage: ECC (if present) ensures reliable data storage by detecting and correcting memory errors.
  • Faster Time-to-Market: Simplifies the design process, enabling faster product development and market launch.
  • Cost-Effective Solution: Provides a cost-effective solution for high-performance memory applications.

The K4E641613CGN60 is a reliable and efficient memory chip designed for various applications requiring high data transfer rates and low power consumption. Its combination of high density, DDR technology, and ECC (if present) make it an ideal choice for modern electronic devices.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Lowest to $2.0374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess