EN
  • EN
  • DE

K4E151612D-TL60T00

Part No K4E151612D-TL60T00
Manufacturer Samsung
Catalog Unclassified Memory
Description EDO 1Mx16-60 3.3V 1K TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944492-K4E151612D-TL60T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4E151612D-TL60T00 CAD Model

Description

The K4E151612D-TL60T00 is a memory component manufactured by Samsung. While detailed specifications are difficult to obtain due to the proprietary nature of memory chips, this component is very likely a DDR memory chip, given the 'K4' prefix commonly used by Samsung for their DRAM products.

Applications

  • Desktop and Laptop Computers: Used as system memory (RAM) to store actively used data and program code.
  • Servers: Provides memory for server applications, virtual machines, and operating systems.
  • Embedded Systems: Integrated into devices requiring high-speed memory, such as industrial controllers and network devices.
  • Graphics Cards: Used as video memory (VRAM) to store textures, frame buffers, and other graphics-related data.

Features

  • High-Speed Data Transfer: Offers rapid read and write speeds, enabling quick access to stored information.
  • Low Power Consumption: Designed for efficient power usage, reducing heat generation and extending battery life in portable devices.
  • High Density: Packs a large amount of memory into a small physical package, maximizing memory capacity in space-constrained applications.
  • Reliability: Built to withstand demanding operating conditions, ensuring data integrity and system stability.

Benefits

  • Improved System Performance: Speeds up application loading, data processing, and overall system responsiveness.
  • Enhanced Multitasking: Enables smooth operation of multiple applications simultaneously, improving user productivity.
  • Increased Memory Capacity: Allows users to work with larger files, complex models, and resource-intensive software.
  • Extended Battery Life: Reduces power consumption in portable devices, extending operating time between charges.

Additional Details

The 'TL60T00' suffix likely denotes specific speed, timing, and packaging characteristics. Due to the lack of public datasheets, precise technical specifications such as clock speed, latency timings (CAS latency, RAS to CAS delay, RAS precharge time), and voltage requirements cannot be definitively determined. However, based on common industry standards, it is likely that this memory chip conforms to JEDEC standards for DDR memory. It is also probable that the memory utilizes a FBGA (Fine-pitch Ball Grid Array) package for surface mounting onto PCBs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess