EN
  • EN
  • DE

K4B4G0446B-HYK0

Part No K4B4G0446B-HYK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 1Gx4 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940748-K4B4G0446B-HYK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G0446B-HYK0 CAD Model

Description

The Samsung K4B4G0446B-HYK0 is a 4Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component designed for high-performance and high-density memory applications. Organized as 256M x 4, it provides 4 Gigabits of memory with a 4-bit data bus width. This chip is suitable for systems requiring a balance of memory capacity, speed, and power efficiency.

Applications

  • Desktop and Laptop Computers: Serving as primary system memory to support multitasking, application loading, and overall system performance.
  • Graphics Cards: Providing memory for texture storage, frame buffering, and other graphics processing tasks.
  • Gaming Consoles: Delivering memory capacity for game execution, graphics rendering, and fast loading times.
  • Networking Equipment: Utilized in routers, switches, and other network devices for packet buffering and routing table storage.
  • Embedded Systems: Integrated into various embedded systems requiring significant memory capacity, such as industrial control systems and automotive applications.

Features

  • DDR3 Technology: Leverages DDR3 architecture for high-speed data transfer.
  • 4Gb Density: Offers a capacity of 4 Gigabits, suitable for memory-intensive applications.
  • Organization: Organized as 256M x 4, providing a 4-bit data bus width.
  • Operating Speed: Operates at standard DDR3 speeds, typically ranging from 800MHz to 1600MHz or higher, depending on the specific configuration and timings.
  • Low Power Consumption: Designed for efficient power usage, contributing to energy savings.
  • Lead-Free and RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Increased Memory Capacity: Provides ample memory for demanding applications.
  • Reduced Power Consumption: Minimizes energy usage, leading to longer battery life in portable devices and lower operating costs in servers.
  • Enhanced Reliability: Ensures stable and reliable operation.
  • Compatibility: Compatible with a wide range of DDR3-supporting platforms.

Additional Details

The K4B4G0446B-HYK0 supports standard DDR3 features such as prefetch, write leveling, and dynamic on-die termination (ODT). The specific speed grade (e.g., DDR3-1600) and timings (e.g., CL9) determine the actual performance characteristics. The component is typically available in a FBGA (Fine-pitch Ball Grid Array) package for surface mounting on PCBs.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess