EN
  • EN
  • DE

K4B2G1646F-BCNB

Part No K4B2G1646F-BCNB
Manufacturer Samsung
Catalog DDR
Description DDR3-2133 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941249-K4B2G1646F-BCNB
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G1646F-BCNB CAD Model

Description

The Samsung K4B2G1646F-BCNB is a 2Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. It's designed to provide high bandwidth and low power consumption in various applications. The BCNB code refers to specific speed, timing, and packaging characteristics.

Applications

  • Desktop and laptop computers
  • Graphics cards
  • Networking equipment (routers, switches)
  • Consumer electronics (smart TVs, set-top boxes)
  • Embedded systems

Features

  • 2Gb (256M x 8) memory organization
  • DDR3 interface for fast data transfer rates
  • Double data rate architecture
  • 8-bit prefetch architecture
  • JEDEC standard compliant
  • Lead-free and RoHS compliant

Benefits

  • High memory bandwidth for improved system performance
  • Low power consumption compared to previous DDR generations
  • Stable and reliable operation
  • Easy integration into existing systems
  • Cost-effective memory solution

Additional Details

This DDR3 SDRAM operates at a standard voltage (typically 1.5V) and is designed to meet the JEDEC specifications for DDR3 memory. The specific speed grade and timing parameters are encoded in the BCNB suffix, and these details can be found in the official Samsung datasheet for the K4B2G1646F-BCNB. The datasheet provides precise information on clock frequency, CAS latency (CL), tRCD, tRP, and other critical timing parameters that are essential for proper system design and ensuring compatibility. The chip is well-suited for applications requiring a balance of performance, power efficiency, and cost.

You May Also Be Interested in

ASUS
Asus GeForce RTX 5070 PRIME OC 12GB DLSS4
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7078 $53.9546
16+ $6.3243 $101.1888
25+ $6.1267 $153.1675
34+ $5.9291 $201.5894
44+ $5.7314 $252.1816
59+ $5.1385 $303.1715
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess