EN
  • EN
  • DE

K4B2G1646E-BYH9

Part No K4B2G1646E-BYH9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 128Mx16 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941244-K4B2G1646E-BYH9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G1646E-BYH9 CAD Model

Description

The Samsung K4B2G1646E-BYH9 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for a variety of high-performance applications. Manufactured by Samsung, a global leader in memory technology, this component offers a robust solution for systems requiring fast, efficient, and reliable memory.

Applications:

  • Desktop PCs: Integrated into desktop computers to improve overall system responsiveness and multitasking capabilities.
  • Laptop Computers: Used in laptops to provide sufficient memory for running applications and the operating system smoothly, while conserving power.
  • Gaming Consoles: Employed in gaming consoles to support high-resolution graphics and complex game environments for an enhanced gaming experience.
  • Networking Devices: Utilized in routers, switches, and other networking equipment to manage data traffic efficiently and ensure reliable network performance.
  • Embedded Systems: Found in various embedded systems, such as industrial control systems and automotive electronics, where high-speed and reliable memory is essential.

Features:

  • High-Speed Data Transfer: Offers fast data transfer rates, significantly reducing latency and improving system responsiveness.
  • Low Power Consumption: Designed to operate at a low voltage, minimizing power consumption and heat generation, which is crucial for portable devices.
  • Double Data Rate (DDR) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • High Density: Provides a significant amount of memory in a compact package, allowing for efficient use of space and greater system capabilities.
  • Advanced Packaging: Employs advanced packaging techniques to ensure signal integrity, thermal management, and overall reliability.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of computer systems and applications, leading to smoother operation.
  • Increased Multitasking Capability: Enables users to run multiple applications simultaneously without experiencing performance degradation.
  • Enhanced Gaming Experience: Delivers smoother gameplay, faster loading times, and improved graphics rendering for a more immersive gaming experience.
  • Stable System Operation: Ensures reliable performance and reduces the risk of system crashes and data loss, enhancing overall system stability.
  • Extended Battery Life: Contributes to longer battery life in portable devices such as laptops and tablets by minimizing power consumption.

Additional Details:

The K4B2G1646E-BYH9 complies with the JEDEC standards for DDR3 SDRAM. Detailed technical specifications, including operating frequency, timings, and voltage requirements, can be found in the official Samsung datasheet for this part number. This memory chip is manufactured using high-quality materials and undergoes rigorous testing to ensure optimal performance and reliability under various operating conditions.

You May Also Be Interested in

Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Micron Technology Inc.
DRAM DDR5 96GByte EC8 RDIMM
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess