EN
  • EN
  • DE

K4B2G1646E-BIH9

Part No K4B2G1646E-BIH9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 128Mx16 (2Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941243-K4B2G1646E-BIH9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G1646E-BIH9 CAD Model

Description

The Samsung K4B2G1646E-BIH9 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component, manufactured by Samsung. This memory chip is designed to provide high-speed data transfer and efficient memory access for a variety of applications. As a DDR3 SDRAM, it offers improved performance and lower power consumption compared to previous generations of memory technology.

Applications

  • Desktop Computers: Serves as the main system memory, improving multitasking and application performance.
  • Laptop Computers: Provides memory for portable computing devices, balancing performance and power efficiency.
  • Gaming Consoles: Supports high-resolution graphics and fast loading times in gaming applications.
  • Networking Equipment: Used in routers, switches, and other networking devices for efficient data packet processing.
  • Embedded Systems: Integrated into embedded applications that require real-time data handling and processing.

Features

  • High-Speed Data Transfer: Utilizes DDR3 technology for rapid data transfer rates.
  • Low Power Consumption: Designed for efficient power usage, reducing energy costs and extending battery life.
  • High Density: Offers high memory capacity within a compact form factor.
  • Improved Bandwidth: Provides increased memory bandwidth compared to older DDR generations.
  • Enhanced Reliability: Ensures stable and dependable operation under various operating conditions.

Benefits

  • Enhanced System Performance: Improves overall system speed and responsiveness.
  • Reduced Energy Consumption: Low power design helps minimize energy consumption and lowers operational costs.
  • Improved Gaming Experience: Delivers smoother gameplay and faster loading times.
  • Reliable Data Storage: Provides secure and reliable data storage and retrieval capabilities.
  • Increased Multitasking Efficiency: Allows for more efficient multitasking and simultaneous handling of multiple applications.

Additional Details

For detailed technical specifications, including clock speed, CAS latency, voltage requirements, and operating temperature ranges, please refer to the official Samsung datasheet for the K4B2G1646E-BIH9. Proper thermal management is critical to ensure stable operation and prevent overheating. Compliance with the specified operating conditions is essential for optimal performance and longevity. Verify compatibility with the motherboard or system it is intended for installation in.

You May Also Be Interested in

ASUS
TUF GeForce RTX 5060 8GB GDDR7 OC Gaming
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess