EN
  • EN
  • DE

K4B2G1646C-BCH9

Part No K4B2G1646C-BCH9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941233-K4B2G1646C-BCH9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G1646C-BCH9 CAD Model

Description

The Samsung K4B2G1646C-BCH9 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component optimized for applications that demand high-speed data processing and efficient memory management. As a product of Samsung, it benefits from their advanced manufacturing processes and stringent quality control.

Applications

  • Desktop Computers: Employed as the primary system memory to facilitate quick access to data and enhance application performance.
  • Laptop Computers: Provides necessary memory for portable computing, ensuring efficient power usage and reliable performance.
  • Graphics Cards: Used as video memory to accelerate graphics rendering and improve visual performance.
  • Networking Equipment: Enhances the data handling capabilities of routers, switches, and other network devices.

Features

  • High Bandwidth: Delivers rapid data transfer rates, optimizing the overall system performance.
  • Low Voltage Operation: Operates at a low voltage, thereby conserving power and reducing heat.
  • High Density: Offers ample memory capacity in a compact form factor.
  • DDR3 Compliance: Conforms to the DDR3 standard, ensuring broad compatibility and interoperability.

Benefits

  • Improved System Responsiveness: Faster memory access reduces loading times and enhances the overall speed of applications.
  • Energy Efficiency: Lower power consumption extends battery life in portable devices and reduces electricity costs.
  • Enhanced Multitasking: Enables the simultaneous operation of multiple applications without compromising performance.
  • Reliable Performance: Samsung's quality control ensures consistent and dependable operation.

Additional Details

The K4B2G1646C-BCH9 DDR3 SDRAM chip is engineered to meet the diverse requirements of modern computing applications, offering a compelling blend of performance, power efficiency, and reliability. It is imperative to refer to the product datasheet for precise voltage, frequency, and timing specifications to ensure seamless integration and optimal functionality within the target system.

You May Also Be Interested in

Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess