EN
  • EN
  • DE

K4B2G0446D-HCK0

Part No K4B2G0446D-HCK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 512Mx4 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941197-K4B2G0446D-HCK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G0446D-HCK0 CAD Model

Description

The Samsung K4B2G0446D-HCK0 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for high-performance applications. As a product of Samsung, a well-known memory manufacturer, it aims to deliver fast and reliable memory access. It is a vital component in systems requiring efficient data processing and reduced latency.

Applications:

  • Desktop Computers: Enhances system speed and overall performance in desktop PCs, improving multitasking and application responsiveness.
  • Laptop Computers: Integrates into laptops to ensure smooth operation of applications and the operating system while maintaining energy efficiency.
  • Gaming Consoles: Supports high-resolution graphics and complex game environments by providing fast memory access.
  • Networking Equipment: Used in routers, switches, and other networking devices to efficiently manage data transmission and ensure reliable network performance.
  • Embedded Systems: Suitable for embedded systems that require high-speed and dependable memory, such as industrial control systems and automotive applications.

Features:

  • High-Speed Data Transfer: Facilitates rapid data exchange, thereby enhancing the responsiveness and speed of the system.
  • Low Power Consumption: Designed to minimize power usage, which reduces heat generation and extends battery life in portable devices.
  • Double Data Rate (DDR) Technology: Achieves higher data transfer rates by transmitting data on both the rising and falling edges of the clock signal.
  • High Memory Density: Offers substantial memory capacity in a compact form factor, maximizing space efficiency.
  • Robust Packaging: Utilizes advanced packaging technologies to ensure dependable performance and long-term reliability.

Benefits:

  • Enhanced System Performance: Significantly improves the speed and responsiveness of computer systems and applications.
  • Increased Multitasking Capability: Enables users to run multiple applications simultaneously without noticeable performance degradation.
  • Improved Gaming Experience: Delivers smoother, more immersive gaming experiences with reduced loading times and better graphics rendering.
  • Stable System Operation: Guarantees reliable performance, minimizing the likelihood of system errors and data loss.
  • Extended Battery Life: Conserves power, leading to longer battery life in portable devices such as laptops and tablets.

Additional Details:

The K4B2G0446D-HCK0 adheres to the JEDEC standards for DDR3 SDRAM. For detailed information regarding operating frequencies, timings, and voltage specifications, refer to the official Samsung datasheet for this specific part number. The memory chip is manufactured using premium materials and undergoes thorough testing to guarantee its reliability and performance characteristics.

You May Also Be Interested in

Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess