EN
  • EN
  • DE

K313K1200SRP

Part No K313K1200SRP
Manufacturer Littelfuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826554-K313K1200SRP
Ultra Librarian 3D Model Ultra Librarian K313K1200SRP CAD Model

Description

The K313K1200SRP is a thyristor surge protection device manufactured by Littelfuse. It is designed to protect sensitive electronic equipment from transient overvoltage events, such as those caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD). This device is part of Littelfuse's thyristor surge protection (TSP) family, offering robust protection against voltage surges.

Applications:

  • Surge protection in power supplies
  • Protection of telecom equipment from lightning surges
  • Overvoltage protection in industrial control systems
  • Protection of data lines in networking equipment
  • Protection of sensitive electronic components in consumer electronics

Features:

  • High Surge Current Capability: Can withstand high surge currents without damage, ensuring reliable protection.
  • Low On-State Voltage: Minimizes voltage drop during normal operation, reducing power dissipation.
  • Fast Response Time: Quickly clamps overvoltage events, protecting downstream circuitry.
  • Robust Construction: Designed to withstand harsh environmental conditions, ensuring long-term reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • 1200V Blocking Voltage: Capable of blocking voltages up to 1200V.

Benefits:

  • Equipment Protection: Prevents damage to sensitive electronic equipment from overvoltage events.
  • Increased System Reliability: Enhances the overall reliability of electronic systems by protecting against transient surges.
  • Reduced Downtime: Minimizes downtime due to equipment failure caused by overvoltage events.
  • Cost Savings: Prevents costly repairs and replacements of damaged equipment.
  • Compliance with Safety Standards: Helps meet safety standards for surge protection in various applications.

The K313K1200SRP is a reliable and effective solution for surge protection in a wide range of applications. Its high surge current capability, fast response time, and robust construction make it a valuable component for protecting sensitive electronic equipment from overvoltage events.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess