The GD32E230G6U6TR is a mainstream ARM® Cortex®-M23 based microcontroller from GigaDevice Semiconductor. It offers a balance of performance, power efficiency, and cost-effectiveness for a wide array of embedded applications. Featuring a rich set of peripherals and a compact package, it's an excellent choice for modern designs.
Applications
- Industrial Control
- Motor Control
- Consumer Electronics
- Internet of Things (IoT) devices
- Wearable Technology
Features
- ARM Cortex-M23 core operating at up to 72 MHz
- Up to 32KB of Flash memory
- Up to 8KB of SRAM
- 12-bit ADC (Analog-to-Digital Converter)
- Timers: General-purpose, Basic, and Advanced Control Timers
- Communication Interfaces: USART, SPI, I2C
- Operating Voltage: 2.0V to 3.6V
- Operating Temperature: -40°C to +85°C
- Package: TSSOP20
- Low-power modes for extended battery life
Benefits
- High Performance: Delivers efficient processing power with the ARM Cortex-M23 core.
- Low Power Consumption: Optimized for energy-efficient applications, extending battery life.
- Versatile Peripherals: Integrates essential peripherals for a broad range of applications.
- Cost-Effective: Offers a competitive price point for budget-conscious projects.
- Easy Development: Supported by a comprehensive development ecosystem, including IDEs and tools.
Additional Details
The GD32E230G6U6TR microcontroller incorporates a robust set of features, including multiple timers for precise timing control, analog-to-digital conversion for sensor interfacing, and various communication interfaces for seamless connectivity. Its compact TSSOP20 package makes it suitable for space-constrained applications. The device's low-power design ensures minimal energy consumption, making it ideal for battery-powered devices. The GD32E230 series is designed to offer a smooth migration path for developers familiar with other ARM Cortex-M based microcontrollers, providing a familiar and efficient development environment. The device also incorporates security features to protect sensitive data and prevent unauthorized access.