EN
  • EN
  • DE

SN74ABT16821DL

Part No SN74ABT16821DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 10BIT 56SSOP / Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ABT
Package Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 10
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 5.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 500 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-SSOP
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Base Product Number 74ABT16821
Other Names SN74ABT16821DLG4,SN74ABT16821DL,2156-SN74ABT16821DL,SN74ABT16821DLG4,296-33616-5,TEXTISSN74ABT16821DL
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258702-SN74ABT16821DL
Ultra Librarian 3D Model Ultra Librarian SN74ABT16821DL CAD Model

Description

The SN74ABT16821DL is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product belongs to TI's ABT family, which is known for its advanced biCMOS technology that combines the high speed of bipolar transistors with the low power consumption of CMOS technology.

Key Features

  • 20-Bit Bus Interface Flip-Flops: The SN74ABT16821DL features 20-bit flip-flops with 3-state outputs, making it ideal for bus interface applications where data needs to be stored and accessed efficiently.
  • High-Speed Operation: It is capable of operating at high speeds, which is essential for modern digital systems that require rapid data processing and minimal delay.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, thanks to the ABT technology's power-saving features.
  • 3-State Outputs: The 3-state outputs provide the ability to put the output into a high impedance state. This is useful for multiplexing and interfacing with other components on a shared bus without causing conflicts.
  • Edge-Triggered D-Type Flip-Flops: The flip-flops in the SN74ABT16821DL are edge-triggered, ensuring that data is captured at a precise moment, typically on the rising edge of the clock signal, for reliable synchronization.

Applications

The SN74ABT16821DL is designed for a wide range of applications, particularly where high-speed and reliable data storage and transfer are critical. This includes, but is not limited to:

  • Telecommunication systems
  • Computer servers and data centers
  • Test and measurement equipment
  • High-performance computing

Technical Specifications

Some of the technical specifications of the SN74ABT16821DL include:

  • Supply Voltage (VCC): 4.5V to 5.5V
  • Input and Output Voltage Levels compatible with TTL
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: 56-Pin SSOP (Shrink Small-Outline Package)

For designers and engineers looking for a reliable and high-speed bus interface solution, the SN74ABT16821DL from Texas Instruments is an excellent choice that balances performance with power efficiency.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6534 $50.4146
46+ $2.1771 $100.1466
72+ $2.1091 $151.8552
98+ $2.0410 $200.0180
127+ $1.9730 $250.5710
170+ $1.7689 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 789 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess