The K4AAG165WB-MCRC is a high-speed Synchronous Dynamic Random-Access Memory (SDRAM) chip manufactured by Samsung. It's designed for applications requiring high bandwidth and low latency, such as graphics cards, high-performance computing, and networking equipment.
Applications
- Graphics cards
- High-performance computing
- Networking equipment
- Embedded systems
- Gaming consoles
Features
- DDR4 SDRAM
- 8Gb density
- Operating Voltage: 1.2V
- Data transfer rates up to 3200 Mbps
- FBGA package
- RoHS compliant
Benefits
- Provides high bandwidth for demanding applications like gaming and video processing.
- Low operating voltage reduces power consumption.
- High density allows for larger memory capacities.
- Small FBGA package saves board space.
- Complies with environmental regulations, making it suitable for various markets.
Technical Specifications
The K4AAG165WB-MCRC is a DDR4 SDRAM with a capacity of 8Gb. It operates at a voltage of 1.2V and supports data transfer rates of up to 3200 Mbps. The device is packaged in a FBGA package and is RoHS compliant. Detailed timing parameters and electrical characteristics are available in the product datasheet.