EN
  • EN
  • DE

K4AAG165WA-BIWE

Part No K4AAG165WA-BIWE
Manufacturer Samsung
Catalog DDR
Description DDR4-3200 1Gx16 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940130-K4AAG165WA-BIWE
Series *
Ultra Librarian 3D Model Ultra Librarian K4AAG165WA-BIWE CAD Model

Description

The Samsung K4AAG165WA-BIWE is a DDR (Double Data Rate) SDRAM memory component. Designed and manufactured by Samsung, a global leader in memory technology, this component offers a balance of performance and efficiency for a variety of applications. Its primary function is to provide fast and reliable memory access for systems requiring efficient data handling.

Applications

  • Desktop PCs: Used as system memory to improve application loading times and overall system responsiveness.
  • Laptop Computers: Provides the necessary memory for multitasking and running demanding software.
  • Workstations: Supports professional applications such as video editing, 3D modeling, and scientific simulations.
  • Servers: Contributes to the overall memory capacity required for server operations and data processing.
  • Industrial Computers: Integrated into industrial systems for real-time data processing and control.

Features

  • High-Speed Data Transfer: Offers fast data transfer rates through DDR technology.
  • Low Voltage Operation: Designed to operate at a low voltage for reduced power consumption.
  • Reliable Performance: Ensures stable and dependable operation under various operating conditions.
  • Compact Design: Features a compact form factor for space-constrained applications.
  • Advanced Error Detection: Includes error detection capabilities to maintain data integrity.

Benefits

  • Improved System Speed: Enhances the speed and responsiveness of applications and system operations.
  • Reduced Power Consumption: Low voltage operation leads to lower power consumption and extended battery life in portable devices.
  • Enhanced Multitasking: Enables smooth multitasking by providing ample memory resources.
  • Stable Operation: Ensures stable and reliable performance, reducing the risk of system errors.
  • Cost-Effective Solution: Offers a balance of performance and cost for various applications.

Additional Details

To obtain detailed specifications, such as the specific DDR generation (e.g., DDR4), clock speed, timings, and operating voltage, it's essential to consult the official Samsung datasheet for the K4AAG165WA-BIWE. This datasheet provides comprehensive information necessary for proper integration and optimal performance within the target system. It is critical to adhere to the recommended operating conditions and ensure proper thermal management to maintain the stability and reliability of the memory component.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $637.0000 $637.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,081 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess