EN
  • EN
  • DE

K4AAG045WB-MCRC

Part No K4AAG045WB-MCRC
Manufacturer Samsung
Catalog DDR
Description DDR4-2400 4Gx4 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940117-K4AAG045WB-MCRC
Series *
Ultra Librarian 3D Model Ultra Librarian K4AAG045WB-MCRC CAD Model

Description

The Samsung K4AAG045WB-MCRC is a high-performance Mobile LPDDR4 SDRAM (Low Power Double Data Rate 4) memory component designed for mobile devices and other applications requiring high bandwidth and low power consumption. This memory chip is engineered to provide fast data access and efficient power management, making it suitable for demanding applications such as smartphones, tablets, and other portable electronics. As a LPDDR4 memory, it aims to maximize both performance and power efficiency.

Applications:

  • Smartphones: Serves as the primary memory in smartphones, supporting application execution, data storage, and seamless multitasking.
  • Tablets: Integrated within tablets to deliver ample memory for running operating systems, applications, and multimedia content smoothly.
  • Wearable Devices: Utilized in smartwatches and various wearable devices to ensure efficient data processing and storage capabilities.
  • Automotive Infotainment Systems: Incorporated into automotive infotainment systems, facilitating navigation, multimedia playback, and application support.
  • Embedded Systems: Applied across diverse embedded systems where high-performance and low-power memory solutions are essential.

Features:

  • LPDDR4 Standard: Adheres to the LPDDR4 standard, which guarantees high bandwidth capabilities alongside low power consumption, optimizing performance.
  • High Data Transfer Rate: Engineered to support rapid data transfer rates, ensuring swift data access and processing functionalities.
  • Low Power Consumption: Prioritizes low power consumption, thereby extending battery life in mobile devices for prolonged usage.
  • Small Form Factor: Features a compact package, enabling seamless integration into devices where space is limited.
  • Multi-Channel Architecture: Adopts a multi-channel architecture, which enhances overall performance by allowing parallel data access.
  • On-Chip ECC: Includes on-chip Error Correction Code (ECC), significantly improving data reliability and minimizing the risk of errors.
  • Optimized Power Management: Advanced power management features that dynamically adjust power consumption based on workload.

Benefits:

  • Enhanced Performance: The combination of high bandwidth and fast data access leads to significant improvements in overall system performance and responsiveness.
  • Extended Battery Life: By consuming less power, the K4AAG045WB-MCRC helps in extending the operational lifespan of mobile devices between charges.
  • Improved Data Integrity: The presence of on-chip ECC enhances data reliability, safeguarding against data corruption and ensuring system stability.
  • Greater Design Flexibility: Its compact size enables manufacturers to integrate this memory chip into a broader range of devices without compromising on space.
  • Fluid User Experience: Ultimately, the fast and efficient performance translates into a more responsive and enjoyable user experience on mobile devices and other platforms.

The Samsung K4AAG045WB-MCRC LPDDR4 SDRAM stands out as a top-tier memory solution designed to meet the stringent demands of modern mobile computing. Its blend of speed, power efficiency, and reliability makes it an excellent choice for manufacturers aiming to deliver superior performance and a seamless user experience. The chip's advanced features, like on-chip ECC and optimized power management, further solidify its position as a leading component in the memory market.

You May Also Be Interested in

SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Transcend Information. Inc.
1TB SSD 2.5" SATA SSD472K-I 6Gb/s
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2171 $62.6052
27+ $4.2816 $115.6032
42+ $4.1476 $174.1992
58+ $4.0136 $232.7888
75+ $3.8796 $290.9700
100+ $3.4789 $347.8900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,764 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess