The Samsung K4A8G085WB-BCWE is an 8Gb DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) chip. This high-capacity memory component is designed to provide high-speed data transfer, low power consumption, and is suitable for a wide range of applications.
Applications
- High-Performance Desktop PCs
- Gaming Laptops
- Workstations
- Servers
- High-End Networking Devices
Features
- 8Gb Capacity: Offers substantial memory capacity for demanding applications and multitasking.
- DDR4 Technology: Enables significantly faster data transfer rates compared to previous DDR generations.
- Low Power Consumption: Designed to operate at a lower voltage, resulting in reduced power consumption and heat generation.
- High Bandwidth: Supports high memory bandwidth for improved system performance.
- Advanced Error Correction: Implements advanced error correction techniques to ensure data integrity and system stability.
Benefits
- Enhanced System Performance: Improves application loading times, multitasking capabilities, and overall system responsiveness.
- Increased Energy Efficiency: Reduces power consumption, leading to longer battery life in portable devices and lower energy costs in desktop systems.
- Superior Gaming Experience: Delivers smoother frame rates, reduced lag, and enhanced visual fidelity in demanding games.
- Improved Stability: Provides a stable and reliable memory solution for critical applications and heavy workloads.
- Optimized for Multitasking: Allows for seamless multitasking and efficient handling of multiple applications simultaneously.
Technical Specifications
The K4A8G085WB-BCWE operates at a specific voltage (typically 1.2V), with a specific clock speed. It conforms to JEDEC standards for DDR4 SDRAM. The official Samsung datasheet includes detailed specifications such as timings (CAS latency, RAS to CAS delay, RAS precharge time), operating temperature range, and other crucial parameters for seamless system integration.