EN
  • EN
  • DE

K3QF6F60MM-FGCF

Part No K3QF6F60MM-FGCF
Manufacturer Samsung
Catalog DDR
Description LPDDR3-1866 3Gx32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942944-K3QF6F60MM-FGCF
Series *
Ultra Librarian 3D Model Ultra Librarian K3QF6F60MM-FGCF CAD Model

Description

The Samsung K3QF6F60MM-FGCF is a high-performance LPDDR4X SDRAM (Low Power Double Data Rate 4X) memory component. Designed for mobile devices and other power-sensitive applications, it offers a balance of high bandwidth and low power consumption.

Applications:

  • Smartphones
  • Tablets
  • Mobile Computing Devices
  • High-resolution imaging devices
  • Automotive applications

Features:

  • LPDDR4X SDRAM technology
  • High-speed data transfer rates
  • Low-power operation
  • Multi-channel memory architecture
  • On-chip ECC (Error Correction Code)
  • Advanced power management features

Benefits:

  • Enhanced Performance: High data transfer rates enable smooth multitasking, faster application loading, and improved gaming experiences.
  • Reduced Power Consumption: LPDDR4X technology minimizes power consumption, extending battery life in mobile devices.
  • Increased Memory Bandwidth: The multi-channel architecture provides high memory bandwidth for demanding applications.
  • Improved Data Integrity: On-chip ECC ensures data reliability and prevents data corruption.
  • Optimized for Mobile Devices: Designed specifically for mobile applications, offering a balance of performance and power efficiency.

Additional Details:

The K3QF6F60MM-FGCF is fabricated using advanced process technology to achieve low power consumption and high performance. It supports various power-saving modes, such as deep power-down and clock gating. The on-chip ECC feature detects and corrects single-bit errors, ensuring data integrity. The device is designed to meet the JEDEC standards for LPDDR4X SDRAM, ensuring compatibility and interoperability with other devices. It is commonly used in smartphones and tablets to provide high-performance memory for demanding applications such as gaming, video playback, and multitasking.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $20.0050
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess