EN
  • EN
  • DE

K3QF6F60AM-BGCF

Part No K3QF6F60AM-BGCF
Manufacturer Samsung
Catalog DDR
Description LPDDR3-1866 3Gx32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943124-K3QF6F60AM-BGCF
Series *
Ultra Librarian 3D Model Ultra Librarian K3QF6F60AM-BGCF CAD Model

Description

The Samsung K3QF6F60AM-BGCF is a high-performance LPDDR4X SDRAM (Low Power Double Data Rate 4X Synchronous Dynamic Random-Access Memory) component. It's designed for use in mobile devices and other applications requiring high bandwidth and low power consumption. As an LPDDR4X memory chip, it is a crucial element in modern smartphones, tablets, and other portable electronics.

Applications:

  • Smartphones: Used as main memory for application processing and multitasking.
  • Tablets: Provides high-speed memory for running applications and handling data.
  • Wearable Devices: Enables smooth operation in smartwatches, fitness trackers, and other wearables.
  • Automotive Infotainment Systems: Supports the processing demands of navigation, multimedia, and other in-car systems.

Features:

  • LPDDR4X Technology: Offers lower power consumption compared to previous LPDDR standards, extending battery life in mobile devices.
  • High Bandwidth: Provides fast data transfer rates, enabling smooth multitasking and responsive application performance.
  • Compact Design: Suitable for integration into small form factor devices.
  • Reliable Performance: Designed for stable operation in demanding mobile environments.

Benefits:

  • Extended Battery Life: Reduced power consumption allows for longer usage times on mobile devices.
  • Improved Application Performance: High bandwidth ensures quick loading times and smooth operation of applications.
  • Enhanced Multitasking: Enables seamless switching between multiple applications without performance degradation.
  • Greater Responsiveness: Provides a more fluid and responsive user experience.

Additional Details:

Specific technical specifications such as capacity, voltage, and operating temperature ranges would typically be found in the official Samsung datasheet for this part number. Due to the proprietary nature of these components, detailed specifications are usually available to qualified customers and design engineers. The K3QF6F60AM-BGCF is manufactured using advanced semiconductor processes to achieve its high performance and low power characteristics. It is typically surface-mounted onto a printed circuit board using ball grid array (BGA) packaging.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,965 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess