The Samsung K3QF3F30BM-AGCF is a multi-chip package (MCP) combining NAND flash memory and mobile LPDDR. This integration allows for a compact solution suitable for mobile devices and embedded systems where space is a constraint. This specific part number is likely found in smartphones, tablets, and other portable electronics.
Applications
- Smartphones: Used for primary storage and application memory.
- Tablets: Provides storage for operating system, applications, and user data.
- Wearable Devices: Integrated into smartwatches and fitness trackers for storing firmware and user data.
- Embedded Systems: Employed in various embedded applications requiring non-volatile storage and fast memory access.
Features
- Multi-Chip Package (MCP): Combines NAND flash and LPDDR memory into a single package, saving board space.
- NAND Flash Memory: Provides non-volatile storage for data retention when power is off.
- LPDDR (Low Power Double Data Rate): Offers high-speed memory access with low power consumption, ideal for mobile devices.
- Compact Size: Small footprint suitable for space-constrained applications.
- High Bandwidth: Enables fast data transfer rates for improved system performance.
Benefits
- Reduced Board Space: Integration of NAND and LPDDR reduces the overall footprint on the PCB.
- Lower Power Consumption: LPDDR technology minimizes power usage, extending battery life in portable devices.
- Improved Performance: Fast memory access speeds enhance application loading times and overall system responsiveness.
- Enhanced Reliability: Samsung's memory products are known for their reliability and durability.
- Simplified Design: Integration simplifies the design process and reduces the number of components required.
Additional Details
Specific technical specifications, such as the exact NAND capacity and LPDDR version, would need to be confirmed with the official Samsung datasheet for this specific part number. This information typically includes operating voltage, temperature range, and detailed timing parameters.