The CQ3225X7R106K250NRL is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. It features a capacitance of 10µF, a voltage rating of 25V, and an X7R dielectric. This capacitor is designed for general-purpose applications in electronic circuits, providing stable capacitance over a range of temperatures and voltages. Its compact size makes it suitable for high-density circuit boards.
Applications
- Bypass capacitors in power supplies
- Decoupling capacitors in digital circuits
- Smoothing capacitors in analog circuits
- Filtering capacitors in signal processing
- Energy storage in portable devices
Features
- Capacitance: 10µF
- Voltage Rating: 25V
- Dielectric: X7R
- Case Size: 1210 (3225 Metric)
- Tolerance: ±10%
- RoHS Compliant
Benefits
- Stable capacitance over temperature variations
- Effective noise filtering
- Compact size for space-constrained applications
- Long-term reliability
- Suitable for high-density mounting
Additional Details
The X7R dielectric provides a stable capacitance over a temperature range of -55°C to +125°C, with a capacitance variation of ±15%. This makes it suitable for applications where temperature stability is crucial. The 1210 case size (3.2mm x 2.5mm metric) offers a balance between capacitance and size, making it a popular choice for surface mount technology (SMT) designs.
The capacitor is commonly used for decoupling in digital circuits to provide a local energy source and reduce noise on the power rails. It is also used for bypass applications to filter out unwanted frequencies. The CQ3225X7R106K250NRL is a reliable and versatile capacitor suitable for a wide range of electronic applications.