EN
  • EN
  • DE

CL31B334KBFNFNE

Part No CL31B334KBFNFNE
Manufacturer Samsung
Catalog Ceramic Capacitors
Description General, Standard, Normal, 125℃, 1206, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 330 nF
Tolerance 10 %
Win Source Part Number 1149592-CL31B334KBFNFNE
Categories Ceramic Capacitors
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CL31B334KBFNFNE CAD Model

Description

The CL31B334KBFNFNE is a multi-layer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. This capacitor is designed for demanding applications that require high capacitance values and excellent stability. It utilizes a X7R dielectric material, which provides a stable capacitance over a wide temperature range. The CL31B334KBFNFNE is commonly used in power supplies, decoupling circuits, and various other electronic circuits.

Applications

  • Power supply decoupling
  • Smoothing circuits
  • Noise filtering
  • General-purpose applications in industrial and automotive electronics
  • High-frequency circuits

Features

  • Capacitance: 0.33µF (334)
  • Voltage Rating: 50V
  • Dielectric: X7R
  • Case Size: 1206 (3216 Metric)
  • Tolerance: ±10%
  • Termination: Nickel Barrier with Tin Plating
  • RoHS Compliant: Yes

Benefits

  • High Capacitance Value: 0.33µF capacitance enables efficient energy storage and filtering.
  • Stable Performance: X7R dielectric provides consistent performance over temperature variations.
  • Compact Size: 1206 package offers a good balance between size and performance.
  • High Reliability: MLCC construction ensures long-term reliability and durability.
  • Lead-Free: Compliant with RoHS standards for environmental protection.

Technical Specifications

The CL31B334KBFNFNE is designed to operate within a temperature range of -55°C to +125°C. The X7R dielectric ensures that the capacitance changes by no more than ±15% within this temperature range. The nickel barrier termination provides excellent solderability and prevents silver migration. It is suitable for reflow soldering processes and meets industry standards for reliability and performance. This capacitor is ideal for applications where a stable and reliable high-capacitance component is required. It is Halogen Free. The part is well-suited to be used in harsh environmental conditions.

You May Also Be Interested in

Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
Walsin Technology Corporation
CAP CER 2200PF 50V C0G/NP0 0603
Lowest to $0.0065
Walsin Technology Corporation
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.0225

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess