EN
  • EN
  • DE

CL31B225M08NNNE

Part No CL31B225M08NNNE
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820537-CL31B225M08NNNE
Ultra Librarian 3D Model Ultra Librarian CL31B225M08NNNE CAD Model

Description

The CL31B225M08NNNE is a multilayer ceramic capacitor (MLCC) from Samsung Electro-Mechanics. MLCCs are passive components used extensively in electronic circuits for filtering, decoupling, bypassing, and energy storage. The CL series is known for its reliability and performance in various applications.

Applications

  • Consumer Electronics
  • Industrial Equipment
  • Automotive Systems
  • Telecommunications Devices
  • Power Supplies
  • Embedded Systems

Features

  • Capacitance: 2.2µF
  • Voltage Rating: 6.3V
  • Case Size: 1206 (3.2mm x 1.6mm)
  • Temperature Coefficient: X7R (-55°C to +125°C, ±15%)
  • RoHS Compliant
  • SMD (Surface Mount Device)

Benefits

  • Effective Decoupling: Provides stable voltage for integrated circuits.
  • Noise Reduction: Filters out unwanted noise in electronic circuits.
  • Compact Size: Saves space on printed circuit boards.
  • Stable Performance: Maintains consistent capacitance over a wide temperature range.
  • Long Lifespan: Ensures reliable operation in demanding environments.

Technical Specifications

The CL31B225M08NNNE features a capacitance value of 2.2 microfarads (µF) with a tolerance of ±20%. Its voltage rating is 6.3 volts DC. The X7R dielectric provides stable performance over a wide temperature range, from -55°C to +125°C, with a maximum capacitance change of ±15%. The 1206 case size is a standard surface mount package, suitable for automated assembly processes. This capacitor is designed for reflow soldering and is lead-free and RoHS compliant.

The component is particularly well-suited for use in power supply filtering and decoupling applications. Its high capacitance value and low ESR (Equivalent Series Resistance) make it effective at suppressing voltage ripple and noise. The X7R dielectric ensures that the capacitance remains relatively stable under varying voltage and temperature conditions. The compact 1206 package allows it to be placed close to the integrated circuits it is decoupling, minimizing inductance and maximizing effectiveness.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess