The CL21B474KBNE is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It is a surface mount component commonly used in various electronic circuits for filtering, decoupling, and bypass applications.
Applications
- Decoupling in power circuits
- Filtering high frequency noise
- Bypass applications in signal lines
- Consumer electronic devices
- Industrial control equipment
Features
- Compact size (0805 case size)
- Capacitance value of 0.47µF (470nF)
- Voltage rating of 16V
- X7R dielectric
- Surface Mount Device (SMD)
Benefits
- Effective noise reduction
- Stable performance across temperature variations
- Reliable in high-density circuit boards
- Easy to integrate into automated assembly processes
- Reduces voltage ripple in power circuits
Additional Details
The CL21B474KBNE capacitor utilizes an X7R dielectric, offering a good balance between capacitance stability and size. It is suitable for applications where capacitance changes due to temperature variations need to be minimized. This MLCC is designed to be mounted on printed circuit boards using surface mount technology, which facilitates efficient manufacturing and assembly processes. Specific details about the temperature coefficient, tolerance, and other electrical characteristics can be found in the Samsung product datasheet. Its robust design ensures long-term reliability in demanding electronic environments.