EN
  • EN
  • DE
  • IT

CL10U181JB8ANNC

Part No CL10U181JB8ANNC
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820503-CL10U181JB8ANNC
Ultra Librarian 3D Model Ultra Librarian CL10U181JB8ANNC CAD Model

Description

The CL10U181JB8ANNC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It is a 0603-sized (1.6mm x 0.8mm) capacitor with a capacitance of 180pF (181) and a voltage rating of 50V (JB8). The 'ANNC' likely refers to the dielectric material or specific performance characteristics.

Applications

  • Bypass Capacitors: Used to decouple power supply lines in digital and analog circuits.
  • Filtering: Used in low-pass and high-pass filter circuits.
  • RF Applications: Suitable for RF circuits due to low ESR and ESL.
  • Timing Circuits: Can be used in timing circuits.
  • General-Purpose Applications: Suitable for a wide range of electronic circuits requiring a small, reliable capacitor.

Features

  • Multilayer Ceramic Capacitor (MLCC): Offers high reliability and stability.
  • 0603 Case Size: Compact dimensions for space-constrained applications.
  • 180pF Capacitance: Provides a capacitance value suitable for various applications.
  • 50V Voltage Rating: Suitable for higher voltage circuits.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Small Size: Allows for high-density circuit board designs.
  • High Reliability: Ceramic construction ensures stable operation over temperature.
  • Easy to Use: Standard SMT package simplifies assembly.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details

MLCCs like the CL10U181JB8ANNC are known for their low equivalent series resistance (ESR) and equivalent series inductance (ESL), making them suitable for high-frequency applications. The dielectric material used in this capacitor likely contributes to its specific temperature coefficient of capacitance (TCC) and voltage coefficient of capacitance (VCC) characteristics. Consult the manufacturer's datasheet for detailed specifications.

When using this capacitor, consider the derating effects of voltage and temperature on the actual capacitance value. MLCCs can exhibit capacitance changes under varying operating conditions. Also, ensure proper soldering techniques are used to prevent damage to the capacitor during assembly. Avoid excessive mechanical stress during handling and placement.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess