EN
  • EN
  • DE

CL10C150JBNC060315P

Part No CL10C150JBNC060315P
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052196-CL10C150JBNC060315P
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL10C150JBNC060315P CAD Model

Description

The CL10C150JBNC060315P is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It is designed for general-purpose applications and is characterized by its stable C0G/NP0 dielectric, which ensures capacitance stability over a wide range of temperatures and voltages.

Applications

  • Bypass and decoupling in electronic circuits
  • Filtering in power supplies
  • High-frequency circuits
  • Timing circuits
  • General-purpose use in consumer electronics

Features

  • C0G/NP0 Dielectric: Provides extremely stable capacitance over temperature and voltage variations.
  • Compact 0603 Package Size: Suitable for high-density circuit board designs.
  • Low Dissipation Factor: Ensures minimal energy loss in high-frequency applications.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.
  • High Insulation Resistance: Offers excellent insulation properties for reliable performance.

Benefits

  • Extremely Stable Performance: The C0G/NP0 dielectric ensures minimal capacitance change over temperature and voltage, providing highly reliable performance.
  • Space Saving: The small 0603 package allows for high-density mounting, saving valuable board space.
  • Ideal for High-Frequency Applications: Low dissipation factor makes it suitable for high-frequency circuits.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor is free from hazardous substances.
  • Cost-Effective: Offers a balance of performance and cost, making it a suitable choice for many general-purpose applications.

Technical Specifications

  • Capacitance: 15pF
  • Voltage Rating: Check the datasheet for specific value.
  • Dielectric: C0G/NP0
  • Temperature Coefficient: 0 ±30 ppm/°C
  • Operating Temperature: -55°C to +125°C
  • Package Size: 0603 (1608 Metric)
  • Termination: Nickel Barrier with Tin Plating

You May Also Be Interested in

Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess