The CL10A475K08NNNC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. It is designed for general electronic applications requiring reliable performance and a compact size.
Applications:
- General electronic circuits
- Bypass and decoupling applications
- Filtering in various electronic devices
- Mobile phones
- Consumer electronics
Features:
- Compact 0603 package size
- Capacitance of 4.7μF
- X5R dielectric material offering stable performance over temperature and voltage
- Voltage rating of 10V
- RoHS compliant
- High reliability and long life
Benefits:
- Space-saving design suitable for high-density PCBs
- Stable performance under varying temperature and voltage conditions
- Reduces noise and improves signal integrity in electronic circuits
- Environmentally friendly and complies with industry standards
- Long-term reliability in demanding applications
- Suitable for automated assembly processes
Specifications:
Capacitance: 4.7 μF
Voltage Rating: 10 V
Dielectric: X5R
Case Size: 0603 (1608 Metric)
Tolerance: ±10%
Operating Temperature Range: -55°C to +85°C
Termination: Nickel barrier with tin plating
The CL10A475K08NNNC is a versatile capacitor suitable for a wide range of applications. Its X5R dielectric offers good capacitance stability, making it a reliable choice for modern electronic designs requiring consistent performance.