The CL05B201KB5NNNC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It is a surface-mount component designed for various electronic applications.
Applications
- Bypass and decoupling in electronic circuits
- Filtering in power supplies
- Signal conditioning
- Consumer electronics
- Industrial equipment
Features
- Compact size (0402 case size)
- High capacitance value (200pF)
- X7R dielectric material
- Voltage rating of 50V
- Surface mount technology (SMT)
Benefits
- Effective noise reduction in electronic circuits
- Stable performance over a wide temperature range
- Space-saving design due to its small size
- Reliable performance in demanding applications
- Easy to integrate into automated assembly processes
Additional Details
The CL05B201KB5NNNC utilizes an X7R dielectric material, providing stable capacitance characteristics over a temperature range of -55°C to +125°C. It is commonly used for bypass and decoupling applications to filter out unwanted noise and provide a stable power supply. The capacitor's small size and surface-mount design make it suitable for high-density circuit boards. Specific electrical characteristics, temperature coefficients, and tolerance details can be found in the Samsung product datasheet.