EN
  • EN
  • DE

TPS62110RSARG4

Part No TPS62110RSARG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 17-V, 1.5-A, SYNCHRONOUS STEP-DOWN CONVERTER | IC REG BUCK ADJ 1.5A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 17V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 16V
Output Current 1.5A
Switching Frequency 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Family Part Number TPS62110
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272851-TPS62110RSARG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62110RSARG4 CAD Model

Description

Product Overview: TPS62110RSARG4 from Texas Instruments

The TPS62110RSARG4 is a high-efficiency synchronous step-down DC/DC converter designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is part of the TPS6211x series and is particularly suitable for battery-powered and low-power applications due to its outstanding power efficiency and advanced feature set.

With an input voltage range of 3.1 V to 17 V, the TPS62110RSARG4 is versatile enough to operate from a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, or regulated 5V and 12V power rails. It provides an adjustable output voltage from 0.8 V to 6 V, which allows for flexibility in powering a wide range of devices and systems.

The converter integrates a 1.25 MHz fixed-frequency synchronous buck regulator to achieve high power density. Its peak current mode control simplifies external compensation while providing fast transient response and excellent loop stability. The high switching frequency also allows for the use of small surface-mount inductors and capacitors, thereby reducing the overall footprint and BOM cost.

One of the key features of the TPS62110RSARG4 is its power save mode, which enhances efficiency at light loads, making it an ideal choice for portable applications where extending battery life is critical. Additionally, the device includes a host of protection features such as over-temperature, over-voltage, under-voltage lockout, and short-circuit protection, ensuring reliable operation under adverse conditions.

The converter is available in a 16-pin QFN package, which provides excellent thermal performance and is easy to solder onto a PCB. The TPS62110RSARG4 is also RoHS compliant and lead-free, meeting the environmental standards of today's green electronic products.

With its high efficiency, small size, and comprehensive feature set, the TPS62110RSARG4 is an excellent choice for engineers and designers looking to create compact, power-efficient, and reliable solutions for a broad array of applications including portable devices, wireless communication equipment, and embedded systems.

You May Also Be Interested in

Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5687 $51.1830
190+ $0.5328 $101.2320
295+ $0.5148 $151.8660
420+ $0.4788 $201.0960
545+ $0.4608 $251.1360
680+ $0.4428 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,610 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess