EN
  • EN
  • DE

CL03A104KQ03NNNC

Part No CL03A104KQ03NNNC
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959347-CL03A104KQ03NNNC
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL03A104KQ03NNNC CAD Model

Description

The CL03A104KQ03NNNC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. MLCCs are widely used in electronic circuits for various purposes such as decoupling, bypassing, and filtering. The CL03A series is known for its compact size, high reliability, and excellent performance characteristics, making it suitable for use in a broad range of applications from consumer electronics to industrial equipment.

Applications:

  • Decoupling: Used to decouple power supply lines, reducing noise and ensuring stable voltage levels for integrated circuits.
  • Bypassing: Bypasses high-frequency signals to ground, reducing interference and improving signal integrity.
  • Filtering: Employed in filter circuits to attenuate unwanted frequencies and improve signal quality.
  • Mobile Devices: Found in smartphones, tablets, and other portable devices for various filtering and decoupling applications.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer electronics products for noise reduction and signal conditioning.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small form factor.
  • Compact Size (0603): Small physical dimensions allow for high-density board layouts.
  • High Capacitance Stability: Maintains stable capacitance over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit performance.
  • RoHS Compliant: Meets environmental regulations, ensuring lead-free construction.

Benefits:

  • Effective Noise Reduction: Provides effective decoupling and bypassing, reducing noise and improving signal integrity.
  • Stable Performance: High capacitance stability ensures consistent performance over a wide range of operating conditions.
  • Compact Design: Small size allows for use in space-constrained applications, enabling smaller and more portable devices.
  • Reliable Operation: High-quality materials and manufacturing processes ensure long-term reliability and consistent performance.
  • Environmentally Friendly: RoHS compliant construction minimizes environmental impact.

Technical Specifications: The CL03A104KQ03NNNC has a capacitance of 0.1µF (100nF). Its voltage rating is typically 6.3V or 10V, depending on the exact specification. The temperature coefficient is X5R, which means the capacitance varies by ±15% over the temperature range of -55°C to +85°C. The case size is 0603 (1.6mm x 0.8mm). It features low ESR and ESL, making it suitable for high-frequency applications.

In summary, the Samsung CL03A104KQ03NNNC is a high-performance multilayer ceramic capacitor ideal for a wide range of decoupling, bypassing, and filtering applications. Its compact size, high capacitance stability, and low ESR make it a suitable choice for modern electronic designs where efficiency, compactness, and reliability are crucial.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess