EN
  • EN
  • DE

STS2622A

Part No STS2622A
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Description Super high dense cell design for low RDS(ON).
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 348233-STS2622A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STS2622A CAD Model

Description

The STS2622A is a P-Channel enhancement mode MOSFET produced by SamHop. This MOSFET is designed for efficient power switching and management applications. Its key features include a low on-resistance (RDS(on)) which minimizes power loss, making it suitable for various power control circuits, including DC-DC converters and load switches.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management Circuits
  • Battery Protection Circuits

Features:

  • P-Channel Enhancement Mode MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • High Gate Threshold Voltage
  • RoHS Compliant

Benefits:

  • Improved Energy Efficiency Due to Low RDS(on)
  • Reduced Power Dissipation, leading to Cooler Operation
  • Simplified Circuit Design
  • Enhanced Reliability in Power Switching Applications
  • Extended Battery Life in Portable Devices

Additional Details:

The STS2622A's low gate charge contributes to its fast switching speed, making it suitable for high-frequency applications. Its robust design ensures reliable performance even under demanding operating conditions. The device is typically available in surface-mount packages, allowing for efficient use of board space. Proper consideration of datasheet specifications, including maximum drain-source voltage, gate-source voltage, and continuous drain current, is crucial for safe and effective implementation. Appropriate thermal management should also be considered to ensure optimal performance and longevity of the MOSFET.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess