EN
  • EN
  • DE

STS2301

Part No STS2301
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Description P-Channel E nhancement Mode Field Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 348224-STS2301
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STS2301 CAD Model

Description

The STS2301 is a P-Channel Enhancement Mode MOSFET manufactured by SamHop Microelectronics. It is designed for use in various power management applications, particularly those requiring low on-resistance and fast switching speeds. This MOSFET is commonly used in portable devices, load switching, and power inverters.

Applications

  • Portable Devices: Used in smartphones, tablets, and laptops for power management and load switching.
  • Load Switching: Controls power distribution to various circuits within electronic devices.
  • Power Inverters: Converts DC power to AC power in various applications, including solar inverters and UPS systems.
  • Battery Management Systems: Protects batteries from overcharging and over-discharging.
  • DC-DC Converters: Converts DC voltage levels to different DC voltage levels.

Features

  • P-Channel Enhancement Mode: Offers ease of use and simple gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Logic Level Gate Drive: Compatible with low-voltage logic circuits.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • High Current Capability: Can handle significant current levels.

Benefits

  • Improved Efficiency: The low on-resistance minimizes power loss, resulting in higher efficiency and reduced heat dissipation.
  • Compact Design: The small package size allows for smaller and more portable electronic devices.
  • Simplified Circuit Design: The P-Channel enhancement mode simplifies gate drive requirements and reduces the number of external components needed.
  • Enhanced Reliability: The MOSFET is designed to withstand high current and voltage levels, ensuring reliable operation in demanding applications.
  • Extended Battery Life: Lower power loss translates to increased battery life in portable devices.

Additional Details

The STS2301 is typically available in a SOT-23 or similar surface-mount package. The gate threshold voltage is carefully controlled to ensure reliable operation with standard logic levels. The device's thermal resistance is an important parameter to consider when designing for high-power applications; proper heat sinking may be required. SamHop provides datasheets and application notes that detail the electrical characteristics, thermal performance, and recommended operating conditions of the STS2301.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess